FAG Bearing Tapered Roller Bearings 31309-A

Description
Tapered roller bearing
Description
Tapered roller bearing

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 31309-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
31309-A
Tapered Roller Bearings 31309-A
Tapered roller bearing

Tapered roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 31309-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details