FAG Bearing Tapered Roller Bearings 30340

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30340 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30340
Tapered Roller Bearings 30340
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30340
Product Name Tapered Roller Bearings
Design Units Metric
Bore 7.8740 inch (200.000 mm)
Outside Diameter 16.5354 inch (420.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU11020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 5NBC713ZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
Roller Bearings - 2482811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details