FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 30332-A |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 6.2992 inch (160.000 mm) |
| Outside Diameter | 13.3858 inch (340.000 mm) |