FAG Bearing Tapered Roller Bearings 30315-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30315-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30315-A
Tapered Roller Bearings 30315-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30315-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Rotation - Cross Roller Ring - RAU20013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details