FAG BEARING
30308-A -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
30308-A
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
30308-A |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
1.5748 inch (40.000 mm)
|
|
Outside Diameter
|
3.5433 inch (90.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
1.3780 inch (35.000 mm)
Outside Diameter
3.1496 inch (80.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
41100 lbs (18639 kg)
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
1830 lbs (830 kg)
Dynamic Radial
3490 lbs (1583 kg)
View Details