FAG Bearing Tapered Roller Bearings 30306-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30306-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30306-A
Tapered Roller Bearings 30306-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30306-A
Product Name Tapered Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RU85UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.1654 inch (55.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details