FAG Bearing Tapered Roller Bearings 303/28

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 303/28 - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
303/28
Tapered Roller Bearings 303/28
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 303. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 303/28
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.1024 inch (28.000 mm)
Outside Diameter 2.6772 inch (68.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details