FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 30260-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 11.8110 inch (300.000 mm) |
| Outside Diameter | 21.2599 inch (540.000 mm) |