FAG BEARING
30238 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
30238
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Suppliers
Tapered Roller Bearings
30238
Supplier's Site
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
30238 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
7.4803 inch (190.000 mm)
|
|
Outside Diameter
|
13.3858 inch (340.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
Outside Diameter
1.8504 inch (47.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
0.7874 inch (20.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details