FAG Bearing Tapered Roller Bearings 30236-XL

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30236-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30236-XL
Tapered Roller Bearings 30236-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30236-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 7.0866 inch (180.000 mm)
Outside Diameter 12.5984 inch (320.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Rotation - Cross Roller Ring - RB11020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details