FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 30226-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 5.1181 inch (130.000 mm) |
| Outside Diameter | 9.0551 inch (230.000 mm) |