FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 30221-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 4.1339 inch (105.000 mm) |
| Outside Diameter | 7.4803 inch (190.000 mm) |