FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 30219-XL |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 3.7402 inch (95.000 mm) |
| Outside Diameter | 6.6929 inch (170.000 mm) |