FAG BEARING
30218-A -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
30218-A
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
30218-A |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
|
Bore
|
3.5433 inch (90.000 mm)
|
|
Outside Diameter
|
6.2992 inch (160.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.4409 inch (62.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Design Units
Metric
Bore
0.4724 inch (12.000 mm)
View Details
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
2.7500 inch (69.850 mm)
View Details