FAG Bearing Tapered Roller Bearings 30214-XL

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30214-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30214-XL
Tapered Roller Bearings 30214-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30214-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 2.7559 inch (70.000 mm)
Outside Diameter 4.9213 inch (125.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details