FAG Bearing Bearing 30211-DY

Description
TAPERED ROLLER BEARING, FULL ASSEMBLY, 55 MM BORE, 100 MM OD, 21 MM CONE WIDTH, 18 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, FULL ASSEMBLY, 55 MM BORE, 100 MM OD, 21 MM CONE WIDTH, 18 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77954855 - Radwell International
Willingboro, NJ, United States
Bearing
77954855
Bearing 77954855
TAPERED ROLLER BEARING, FULL ASSEMBLY, 55 MM BORE, 100 MM OD, 21 MM CONE WIDTH, 18 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, FULL ASSEMBLY, 55 MM BORE, 100 MM OD, 21 MM CONE WIDTH, 18 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tapered Roller Bearings - 30211-DY - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30211-DY
Tapered Roller Bearings 30211-DY
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Roller Bearings Roller Bearings
Product Number 77954855 30211-DY
Product Name Bearing Tapered Roller Bearings
Design Units Metric
Bore 2.1654 inch (55.000 mm)
Outside Diameter 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1465252 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details