FAG Bearing Tapered Roller Bearings 30209-DY

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30209-DY - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30209-DY
Tapered Roller Bearings 30209-DY
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30209-DY
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.1575 inch (4.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details