FAG Bearing Tapered Roller Bearings 30209-A

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30209-A - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30209-A
Tapered Roller Bearings 30209-A
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30209-A
Product Name Tapered Roller Bearings
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 3.3465 inch (85.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
Aerospace Bearings, YAD(Smith) - YAD-36 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details