FAG Bearing Tapered Roller Bearings 30203-XL

Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
Description
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Suppliers

Company
Product
Description
Supplier Links
Tapered Roller Bearings - 30203-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Tapered Roller Bearings
30203-XL
Tapered Roller Bearings 30203-XL
FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 30203-XL
Product Name Tapered Roller Bearings
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Overall Width 0.9370 inch (23.800 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details