FAG Brand / Tapered Roller Bearing / Tapered Roller Bearings 302. M
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 302/32 |
| Product Name | Tapered Roller Bearings |
| Design Units | Metric |
| Bore | 1.2598 inch (32.000 mm) |
| Outside Diameter | 2.5591 inch (65.000 mm) |