FAG Bearing Spherical Roller Bearings 24080-B-MB

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 24080-B-MB - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
24080-B-MB
Spherical Roller Bearings 24080-B-MB
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 24080-B-MB
Product Name Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details