FAG BEARING
24052-BE-XL-C2 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
24052-BE-XL-C2
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
24052-BE-XL-C2 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
10.2362 inch (260.000 mm)
|
|
Outside Diameter
|
15.7480 inch (400.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
104000 lbs (47166 kg)
View Details