FAG Bearing Spherical Roller Bearings 239/710-MB-C3

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 239/710-MB-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
239/710-MB-C3
Spherical Roller Bearings 239/710-MB-C3
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 239/710-MB-C3
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 27.9528 inch (710.000 mm)
Outside Diameter 37.4016 inch (950.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 4.2500 inch (107.950 mm)
Overall Width 5.5000 inch (139.700 mm)
View Details
Rotation - Cross Roller Ring - RBU9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details