FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23872-MB-C5 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 14.1732 inch (360.000 mm) |
| Outside Diameter | 17.3228 inch (440.000 mm) |