FAG BEARING
231SM360-MA -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
231SM360-MA
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
231SM360-MA |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
14.1732 inch (360.000 mm)
|
|
Outside Diameter
|
24.4095 inch (620.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
0.5625 inch (14.287 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
69000 lbs (31293 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Design Units
Metric
Bore
1.3780 inch (35.000 mm)
Outside Diameter
2.8346 inch (72.000 mm)
View Details