FAG BEARING
231SM340-MA -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
231SM340-MA
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
231SM340-MA |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
13.3858 inch (340.000 mm)
|
|
Outside Diameter
|
23.6221 inch (600.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
14200 lbs (6440 kg)
Dynamic Radial
35800 lbs (16236 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
3200 lbs (1451 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Rolling Element
Steel
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
View Details