FAG Bearing Spherical Roller Bearings 231S.907

Description
Spherical roller bearing
Description
Spherical roller bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 231S.907 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
231S.907
Spherical Roller Bearings 231S.907
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 231S.907
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 9.4375 inch (239.713 mm)
Outside Diameter 17.3228 inch (440.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RB20030UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details