FAG BEARING
231S.1308 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
231S.1308
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
231S.1308 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
13.5000 inch (342.900 mm)
|
|
Outside Diameter
|
23.6221 inch (600.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Inch
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
10600 lbs (4807 kg)
Dynamic Radial
17000 lbs (7710 kg)
View Details