FAG BEARING
23160-BEA-XL-MB1-C3 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23160-BEA-XL-MB1-C3
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23160-BEA-XL-MB1-C3 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
11.8110 inch (300.000 mm)
|
|
Outside Diameter
|
19.6851 inch (500.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Design Units
Inch
Bore
2.7500 inch (69.850 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
17900 lbs (8118 kg)
View Details