FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23140-BE-XL-C3 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 7.8740 inch (200.000 mm) |
| Outside Diameter | 13.3858 inch (340.000 mm) |