FAG BEARING
23130-E1-XL-TVPB-C3 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23130-E1-XL-TVPB-C3
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23130-E1-XL-TVPB-C3 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
5.9055 inch (150.000 mm)
|
|
Outside Diameter
|
9.8425 inch (250.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Spherical
Design Units
Metric
Bore
0.6299 inch (16.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
17700 lbs (8027 kg)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
10600 lbs (4807 kg)
Dynamic Radial
17000 lbs (7710 kg)
View Details