FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 23128-E1A-XL-K-M |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 5.5118 inch (140.000 mm) |
| Outside Diameter | 8.8583 inch (225.000 mm) |