FAG BEARING
230SM135-MA -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
230SM135-MA
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
230SM135-MA |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
5.3150 inch (135.000 mm)
|
|
Outside Diameter
|
8.8583 inch (225.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
22300 lbs (10113 kg)
View Details
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details