FAG Bearing Spherical Roller Bearings 230S.1100

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 230S.1100 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
230S.1100
Spherical Roller Bearings 230S.1100
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 230S.1100
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 11.0000 inch (279.400 mm)
Outside Diameter 18.1102 inch (460.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3120 inch (33.325 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details