FAG BEARING
23060-BE-XL -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23060-BE-XL
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23060-BE-XL |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
11.8110 inch (300.000 mm)
|
|
Outside Diameter
|
18.1102 inch (460.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
1720 lbs (780 kg)
Dynamic Radial
2790 lbs (1265 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details