FAG BEARING
23052-BE-XL-C4 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23052-BE-XL-C4
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23052-BE-XL-C4 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
10.2362 inch (260.000 mm)
|
|
Outside Diameter
|
15.7480 inch (400.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Steel
Design Units
Metric
Bore
1.7717 inch (45.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
36000 lbs (16327 kg)
View Details