Accurate Bushing Company, Inc. Bearing YR-1-3/4

Description
1/2 INCH BORE, 1-3/4 INCH ROLLER DIAM X 1 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 7,870 LB DYNAMIC LOAD CAPACITY, 1-1/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
1/2 INCH BORE, 1-3/4 INCH ROLLER DIAM X 1 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 7,870 LB DYNAMIC LOAD CAPACITY, 1-1/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21520927 - Radwell International
Willingboro, NJ, United States
Bearing
21520927
Bearing 21520927
1/2 INCH BORE, 1-3/4 INCH ROLLER DIAM X 1 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 7,870 LB DYNAMIC LOAD CAPACITY, 1-1/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

1/2 INCH BORE, 1-3/4 INCH ROLLER DIAM X 1 INCH ROLLER WIDTH, STEEL YOKE CAM FOLLOWER 7,870 LB DYNAMIC LOAD CAPACITY, 1-1/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21520927
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-250 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details