FAG BEARING
23038-E1A-XL-K-M-C5 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
23038-E1A-XL-K-M-C5
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
23038-E1A-XL-K-M-C5 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
7.4803 inch (190.000 mm)
|
|
Outside Diameter
|
11.4173 inch (290.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
2383 lbs (1081 kg)
Dynamic Radial
3822 lbs (1733 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
104000 lbs (47166 kg)
View Details