FAG BEARING
22344-BE-XL -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22344-BE-XL
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22344-BE-XL |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
8.6614 inch (220.000 mm)
|
|
Outside Diameter
|
18.1102 inch (460.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
0.7500 inch (19.050 mm)
Overall Width
1.5620 inch (39.675 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Rolling Element
Steel
Design Units
Metric
Bore
2.3622 inch (60.000 mm)
View Details