FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22336-BE-XL-K-C4 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 7.0866 inch (180.000 mm) |
| Outside Diameter | 14.9606 inch (380.000 mm) |