FAG BEARING
22324-E1-XL-C4 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22324-E1-XL-C4
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22324-E1-XL-C4 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
4.7244 inch (120.000 mm)
|
|
Outside Diameter
|
10.2362 inch (260.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
Outside Diameter
1.8504 inch (47.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details