FAG BEARING
22320-E1A-XL-M-T41A -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22320-E1A-XL-M-T41A
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22320-E1A-XL-M-T41A |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
3.9370 inch (100.000 mm)
|
|
Outside Diameter
|
8.4646 inch (215.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Design Units
Inch
Bore
0.7449 inch (18.920 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
2960 lbs (1342 kg)
View Details