FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22318-E1A-XL-M-C4 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 3.5433 inch (90.000 mm) |
| Outside Diameter | 7.4803 inch (190.000 mm) |