FAG Bearing Spherical Roller Bearings 22315-E1-XL-K

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 22315-E1-XL-K - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22315-E1-XL-K
Spherical Roller Bearings 22315-E1-XL-K
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 22315-E1-XL-K
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Rotation - Cross Roller Ring - RAU9005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details