FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22312-E1-XL-C3 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 2.3622 inch (60.000 mm) |
| Outside Diameter | 5.1181 inch (130.000 mm) |