FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22308-E1-XL-T41A |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 1.5748 inch (40.000 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) |