FAG Bearing Spherical Roller Bearings 222S.500

Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
Description
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 222S.500 - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
222S.500
Spherical Roller Bearings 222S.500
FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 222S.500
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 5.0000 inch (127.000 mm)
Outside Diameter 9.8425 inch (250.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details