FAG BEARING
22240-BE-XL-K -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22240-BE-XL-K
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22240-BE-XL-K |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
7.8740 inch (200.000 mm)
|
|
Outside Diameter
|
14.1732 inch (360.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Features
Flanged
Design Units
Inch
Bore
0.6250 inch (15.875 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
4200 lbs (1905 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Rolling Element
Steel
Design Units
Metric
Bore
0.1575 inch (4.000 mm)
View Details