FAG BEARING
22220-E1-XL-C4 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22220-E1-XL-C4
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22220-E1-XL-C4 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
3.9370 inch (100.000 mm)
|
|
Outside Diameter
|
7.0866 inch (180.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
8250 lbs (3741 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
2.5591 inch (65.000 mm)
View Details