FAG BEARING
22219-E1-XL-J24BA-C3 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22219-E1-XL-J24BA-C3
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22219-E1-XL-J24BA-C3 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
3.7402 inch (95.000 mm)
|
|
Outside Diameter
|
6.6929 inch (170.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
Outside Diameter
1.8504 inch (47.000 mm)
View Details
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
14000 lbs (6349 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details